Texas Instruments Standard Linear and Logic Dac, 12Bit, Htssop-16; Resolution (Bits) Texas Instruments LMP92066PWP

Description
DAC, 12BIT, HTSSOP-16; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:HTSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
DAC, 12BIT, HTSSOP-16; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:HTSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dac, 12Bit, Htssop-16; Resolution (Bits) Texas Instruments - 29AH6144 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 12Bit, Htssop-16; Resolution (Bits) Texas Instruments
29AH6144
Dac, 12Bit, Htssop-16; Resolution (Bits) Texas Instruments 29AH6144
DAC, 12BIT, HTSSOP-16; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:HTSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

DAC, 12BIT, HTSSOP-16; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:HTSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 29AH6144
Product Name Dac, 12Bit, Htssop-16; Resolution (Bits) Texas Instruments
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - STEMlab 125-14 Ultimate Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Computer-to-Analog Output Module - D3000 / D4000 - OMEGA Engineering, Inc.
Specs
Outputs Analog Current Output
Form Factor DIN Rail
Agency Approval USA
View Details