Texas Instruments Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP91300YZRT LMP91300YZRT

Description
Manufacturer: Texas Instruments Win Source Part Number: 779538-LMP91300YZRT Packaging: Reel package Package: 20-WFBGA, DSBGA Operating Supply Voltage: 6.5 V ~ 40 V Voltage - Supply, Digital: 6.5 V ~ 40 V Number of Channels: 1 Resolution: 16 Family Name: LMP91300 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DSBGA Alternative Parts (Cross-Reference): LMP91300NHZT; LMP91300NHZR; LMP91300NHZJ; Introduction Date: October 09, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779538-LMP91300YZRT Packaging: Reel package Package: 20-WFBGA, DSBGA Operating Supply Voltage: 6.5 V ~ 40 V Voltage - Supply, Digital: 6.5 V ~ 40 V Number of Channels: 1 Resolution: 16 Family Name: LMP91300 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DSBGA Alternative Parts (Cross-Reference): LMP91300NHZT; LMP91300NHZR; LMP91300NHZJ; Introduction Date: October 09, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP91300YZRT - 779538-LMP91300YZRT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP91300YZRT
779538-LMP91300YZRT
Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP91300YZRT 779538-LMP91300YZRT
Manufacturer: Texas Instruments Win Source Part Number: 779538-LMP91300YZRT Packaging: Reel package Package: 20-WFBGA, DSBGA Operating Supply Voltage: 6.5 V ~ 40 V Voltage - Supply, Digital: 6.5 V ~ 40 V Number of Channels: 1 Resolution: 16 Family Name: LMP91300 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-DSBGA Alternative Parts (Cross-Reference): LMP91300NHZT; LMP91300NHZR; LMP91300NHZJ; Introduction Date: October 09, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779538-LMP91300YZRT
Packaging: Reel package
Package: 20-WFBGA, DSBGA
Operating Supply Voltage: 6.5 V ~ 40 V
Voltage - Supply, Digital: 6.5 V ~ 40 V
Number of Channels: 1
Resolution: 16
Family Name: LMP91300
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-DSBGA
Alternative Parts (Cross-Reference): LMP91300NHZT; LMP91300NHZR; LMP91300NHZJ;
Introduction Date: October 09, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 779538-LMP91300YZRT
Product Name Data Acquisition - Data Acquisition - Analog Front End (AFE) - LMP91300YZRT
Supply Voltage (VS) 6.5 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

700 - 2700 MHz 3G/4G/Diversity RFFE SP8T Switch - RF1658 - Qorvo
Specs
Switch Type SP8T
Supply Voltage (VS) 3 volts
Package Type QFN
View Details
CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MSCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers