Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - HI1-0507A-5 HI1-0507A-5

Description
Manufacturer: Harris Corporation Win Source Part Number: 920231-HI1-0507A-5 Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Harris Corporation Win Source Part Number: 920231-HI1-0507A-5 Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - HI1-0507A-5 - 920231-HI1-0507A-5 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - HI1-0507A-5
920231-HI1-0507A-5
Logic - Logic - Signal Switches, Multiplexers, Decoders - HI1-0507A-5 920231-HI1-0507A-5
Manufacturer: Harris Corporation Win Source Part Number: 920231-HI1-0507A-5 Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 920231-HI1-0507A-5
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - HI1-0507A-5 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
HI1-0507A-5
Interface - Analog Switches, Multiplexers, Demultiplexers HI1-0507A-5
4-CHANNEL ANALOG MUX

4-CHANNEL ANALOG MUX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 920231-HI1-0507A-5 HI1-0507A-5
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - HI1-0507A-5 Interface - Analog Switches, Multiplexers, Demultiplexers
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74HC4852PW,112-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 2 to 6 volts
Ron 195 ohms
View Details
3 suppliers
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Multiplexer & Demultiplexer ICs - 1915017P - RS Components, Ltd.
Specs
Configuration Quad SPST
Number of Pins 16
View Details
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253DBQRG4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details
5 suppliers