The LMP8646 is a precision current limiter designed to improve current limit accuracy in switching or linear regulators with a feedback node. It operates from a 2.7 V to 12 V supply, accepts common-mode voltages from -2 V to 76 V, and provides a buffered output with up to 5 mA sourcing capability. Gain is set by an external resistor, and bandwidth is adjustable via an external capacitor. The device achieves 2% maximum gain accuracy and has a transconductance of 200 μA/V. It is housed in a 6-pin SOT-23-THIN package measuring 2.90 mm × 1.60 mm and operates over the temperature range of -40°C to 125°C.
Precision Current Limiter 6-SOT
-2 to 76V, configurable gain and bandwidth, high-speed current limiter 6-SOT-23-THIN -40 to 125 Product overview: LMP8646MK/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 76V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 76V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8646MK/NOPB can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit SOT-23-THIN
Current Sense Amplifier 1 Circuit SOT-23-THIN
Current Sense Amplifier 1 Circuit SOT-23-THIN
IC CURR SENSE 1CIRC SOT23-THIN
Current Sense Amplifier 1 Circuit SOT-23-THIN
IC CURR SENSE 1CIRC SOT23-THIN
Current Sense Amplifiers Prec Crnt Limiter
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP8646MK/NOPB | 687-LMP8646MK/NOPB | 296-46436-6-ND | LMP8646MK/NOPB | LMP8646MK/NOPB | LMP8646MK/NOPB | LMP8646MK/NOPB |
| Product Name | LMP8646 Precision Current Limiter | 76V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers |
| Standards and Certifications | RoHS | ||||||
| Package Type | SOT | Tape and Reel | SOT; SOT-23-6 Thin, TSOT-23-6 | Surface Mount | SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 | ||
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 volts | |||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs |