Texas Instruments LMP8640 Precision High Voltage Current Sense Amplifier LMP8640MKX-H/NOPB

Description
Precision High Voltage Current Sense Amplifier 6-SOT -40 to 125
Request a Quote
Description
Precision High Voltage Current Sense Amplifier 6-SOT -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMP8640MKX-H/NOPB is a precision high voltage current sense amplifier with a fixed gain of 100V/V, designed to measure small differential voltages across a shunt resistor in applications with common-mode voltages from -2V to 76V. It operates from a supply voltage of 2.7V to 12V, features a maximum gain error of 0.25%, and an offset voltage of 900µV. The device is housed in a 6-pin thin SOT-23 package measuring 2.9mm × 2.8mm, and is rated for operation from -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The LMP8640MKX-H/NOPB is a precision high voltage current sense amplifier with a fixed gain of 100V/V, designed to measure small differential voltages across a shunt resistor in applications with common-mode voltages from -2V to 76V. It operates from a supply voltage of 2.7V to 12V, features a maximum gain error of 0.25%, and an offset voltage of 900µV. The device is housed in a 6-pin thin SOT-23 package measuring 2.9mm × 2.8mm, and is rated for operation from -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
LMP8640 Precision High Voltage Current Sense Amplifier - LMP8640MKX-H/NOPB - Texas Instruments
Dallas, TX, United States
LMP8640 Precision High Voltage Current Sense Amplifier
LMP8640MKX-H/NOPB
LMP8640 Precision High Voltage Current Sense Amplifier LMP8640MKX-H/NOPB
Precision High Voltage Current Sense Amplifier 6-SOT -40 to 125

Precision High Voltage Current Sense Amplifier 6-SOT -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LMP8640MKX-H/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LMP8640MKX-H/NOPB-ND
Instrumentation, Op Amps, Buffer Amps LMP8640MKX-H/NOPB-ND
Current Sense Amplifier 1 Circuit SOT-23-THIN

Current Sense Amplifier 1 Circuit SOT-23-THIN

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1319814-LMP8640MKX-H/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1319814-LMP8640MKX-H/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1319814-LMP8640MKX-H/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1319814-LMP8640MKX-H /NOPB Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Instrumentation, OP Amps, Buffer Amps Packaging: Reel - TR Number of Circuits: 1 Standard Package: 3,000 Mounting: Surface Mount Amplifier Type: Current Sense Slew Rate: 1.8V/µs Gain Bandwidth Product: 230 kHz Current - Input Bias: 13 µA Voltage - Input Offset: 900 µV Current - Supply: 2.3mA Supplier Device Package: SOT-23-THIN Temperature Range - Operating: -40°C ~ 125°C Case / Package: SOT-23-6 Thin, TSOT-23-6 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Base Product Number: LMP8640 RoHS Status: ROHS3 Compliant Voltage - Supply Span (Min): 2.7 V Voltage - Supply Span (Max): 12 V

Manufacturer: Texas Instruments
Win Source Part Number: 1319814-LMP8640MKX-H/NOPB
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Packaging: Reel - TR
Number of Circuits: 1
Standard Package: 3,000
Mounting: Surface Mount
Amplifier Type: Current Sense
Slew Rate: 1.8V/µs
Gain Bandwidth Product: 230 kHz
Current - Input Bias: 13 µA
Voltage - Input Offset: 900 µV
Current - Supply: 2.3mA
Supplier Device Package: SOT-23-THIN
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: SOT-23-6 Thin, TSOT-23-6
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Base Product Number: LMP8640
RoHS Status: ROHS3 Compliant
Voltage - Supply Span (Min): 2.7 V
Voltage - Supply Span (Max): 12 V

Buy Now Datasheet
Singapore, Singapore
42V 950kHz SOT-23 Operational Amplifier IC
687-LMP8640MKX-H/NOPB
42V 950kHz SOT-23 Operational Amplifier IC 687-LMP8640MKX-H/NOPB
-2 to 42V, 950kHz current sense amplifier 6-SOT-23-THIN -40 to 125 Product overview: LMP8640MKX-H/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42V, 950kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 42V, 950kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8640MKX-H/NOP B can be used for catalog matching and distributor lookup.

-2 to 42V, 950kHz current sense amplifier 6-SOT-23-THIN -40 to 125 Product overview: LMP8640MKX-H/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 42V, 950kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 42V, 950kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8640MKX-H/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMP8640MKX-H/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMP8640MKX-H/NOPB
Instrumentation, OP Amps, Buffer Amps LMP8640MKX-H/NOPB
IC CURR SENSE 1CIRC SOT23-THIN

IC CURR SENSE 1CIRC SOT23-THIN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current Sense Amplifiers
LMP8640MKX-H/NOPB
Current Sense Amplifiers LMP8640MKX-H/NOPB
Current Sense Amplifiers 42V, Low/High-Side, High-Speed, Voltage Output Current Sensing Amplifier 6-SOT-23-THIN -40 to 125

Current Sense Amplifiers 42V, Low/High-Side, High-Speed, Voltage Output Current Sensing Amplifier 6-SOT-23-THIN -40 to 125

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LMP8640MKX-H/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP8640MKX-H/NOPB
Instrumentation, OP Amps, Buffer Amps LMP8640MKX-H/NOPB
Current Sense Amplifier 1 Circuit SOT-23-THIN

Current Sense Amplifier 1 Circuit SOT-23-THIN

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - LMP8640MKX-H/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMP8640MKX-H/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMP8640MKX-H/NOPB
IC CURR SENSE 1CIRC SOT23-THIN

IC CURR SENSE 1CIRC SOT23-THIN

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8640MKX-H/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMP8640MKX-H/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMP8640MKX-H/NOPB
IC CURR SENSE 1CIRC SOT23-THIN

IC CURR SENSE 1CIRC SOT23-THIN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LMP8640MKX-H/NOPB LMP8640MKX-H/NOPB-ND 1319814-LMP8640MKX-H/NOPB 687-LMP8640MKX-H/NOPB LMP8640MKX-H/NOPB LMP8640MKX-H/NOPB LMP8640MKX-H/NOPB LMP8640MKX-H/NOPB LMP8640MKX-H/NOPB
Product Name LMP8640 Precision High Voltage Current Sense Amplifier Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 42V 950kHz SOT-23 Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Current Sense Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Device Type Current Sense Amplifier
Standards and Certifications RoHS
Package Type SOT SOT; SOT-23-6 Thin, TSOT-23-6 SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 Tape and Reel Surface Mount SOT; SOT23; SOT-23-6 Thin, TSOT-23-6 SOT-23-6 Thin, TSOT-23-6
Source Current (IS) 2.3 milliamps 2.3 milliamps 2.3 milliamps 2.3 milliamps
Slew Rate 1.8 V/µs 1.8 V/µs 1.8 V/µs 1.8 V/µs 1.8 V/µs 1.80E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
4 suppliers
 - CLC426AJP - Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers
TLE2072M JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460202QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 6 millivolts
Quiescent Current (IQ) 1800 microamps
View Details
3 suppliers