The LMP8278Q is a high common mode, 14x gain precision current sensing amplifier designed for unidirectional current sensing in automotive and industrial applications, operating from a single 5V supply with an input common mode voltage range of -2V to +40V. It is housed in an 8-pin VSSOP package (DGK0008A) and operates over a temperature range of -40°C to 125°C. The device is AEC-Q100 Grade 1 qualified for automotive use, features a fixed gain of 14x with ±0.5% precision, and includes preamplifier and output buffer stages with accessible intermediate pins for external filter network implementation.
LMP8278Q High Common Mode, 14 x Gain, Precision Current Sensing Amplifier 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 877664-LMP8278QMM/NO
Series: Automotive, AEC-Q100, LMP®
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier 1 Circuit - 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LMP8278
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-LMP8278QMM/NOPBD
AEC-Q100, -2 to 40V, split-stage current sense amplifier w/ in-line filter capability 8-VSSOP -40 to 125 Product overview: LMP8278QMM/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Automotive, 40V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP8278QMM/NOPB can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 2000uV Offset-Max, PDSO8
Operational Amplifier, 1 Func, 2000uV Offset-Max, PDSO8
Current Sense Amplifier 1 Circuit 8-VSSOP
Current Sense Amplifier 1 Circuit 8-VSSOP
Current Sense Amplifier 1 Circuit 8-VSSOP
Current Sense Amplifier 1 Circuit 8-VSSOP
IC CURR SENSE 1 CIRCUIT 8VSSOP
LMP8278Q-Q1 AEC-Q100, 40V, LOW-/
Current Sense Amplifiers Hi Common Md Prec Current Sensing Amp
IC CURR SENSE 1 CIRCUIT 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP8278QMM/NOPB | 877664-LMP8278QMM/NOPB | 687-LMP8278QMM/NOPB | LMP8278QMM/NOPB | 296-LMP8278QMM/NOPBTR-ND | LMP8278QMM/NOPB | LMP8278QMM/NOPB | LMP8278QMM/NOPB | LMP8278QMM/NOPB | LMP8278QMM/NOPB |
| Product Name | LMP8278Q-Q1 LMP8278Q High Common Mode, 14 x Gain, Precision Current Sensing Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP8278QMM/NOPB | Automotive 40V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Current Sense Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | VSSOP | SSOP; SOP; 8-VSSOP | Tape and Reel | SSOP; SOP; VSSOP8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | Surface Mount | Surface Mount | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Operating Range | Automotive | |||||||||
| Standards | RoHS | RoHS | RoHS |