Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor 10-UQFN -40 to 125
Operational Amplifier, 1 Func, 100uV Offset-Max, PQCC10
Manufacturer: Texas Instruments
Win Source Part Number: 921195-INA213AIRSWT
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Amplifier Circuit - 10-UQFN (1.8x1.4)
Package: 10-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA213
Categories: Integrated Circuits (ICs)
Case / Package: 10-UQFN (1.8x1.4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-24617-2-NDR, -296-24617-1-ND, -296-24617-1-NDR, 296-24617-6, -INA213AIRSWT-NDR, 296-24617-2, 296-24617-6-NDR, 296-24617-1, 296-24617-1-NDR
High-Precision Current Sense Op Amp, 26V, 1% Accuracy, 100dB CMRR Product overview: INA213AIRSWT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA213AIRSWT can be used for catalog matching and distributor lookup.
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
Current Sense Amplifier 1 Circuit 10-UQFN (1.8x1.4)
IC CURR SENSE 1 CIRCUIT 10UQFN
IC CURR SENSE 1 CIRCUIT 10UQFN
Current Sense Amplifiers Bi-Dir 0-Drift Ser Crnt Shunt Mon
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA213AIRSWT | INA213AIRSWT | 921195-INA213AIRSWT | 687-INA213AIRSWT | 296-24617-1-ND | INA213AIRSWT | INA213AIRSWT | INA213AIRSWT | INA213AIRSWT |
| Product Name | INA213 Voltage Output, High/Low-Side Measurement, Bi-Directional Zero-Drift Series Current Shunt Monitor | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA213AIRSWT | 26V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Current Sense Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SC70,UQFN | UQFN10 | 10-UQFN (1.8x1.4) | Tape and Reel | 10-UFQFN | 10-UFQFN | Surface Mount | ||
| Standards | RoHS | RoHS | RoHS | ||||||
| Life Cycle Stage | Obsolete | Active | Active | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |