The LMP7721 is a precision amplifier with a specified input bias current of ±20 fA at 25°C and ±900 fA at 85°C, designed for high-impedance sensor and transimpedance applications. It is available in an 8-pin SOIC package measuring 4.90 mm × 3.90 mm, with an operating temperature range of −40°C to 125°C. The device operates from a supply voltage of 1.8 V to 5.5 V, features a gain bandwidth product of 17 MHz, a slew rate of 12.76 V/μs, and a supply current of 1.3 mA. The pinout isolates the input from power supply and output pins to minimize PCB leakage current.
3 Femtoampere Input Bias Current Precision Amplifier 8-SOIC -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OP AMP 1CH 8-SOIC
IC OP AMP 1CH 8-SOIC
Femtoampere Op Amp, 17MHz GBW, 84dB CMRR/PSRR, 1.3mA, 1-Ch, SOIC Product overview: LMP7721MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17MHz, 1.3mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 17MHz, 1.3mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7721MAX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1055489-LMP7721MAX/N
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 12.8 V/μs
Current - Input Bias: 0.003pA
Voltage - Input Offset: 26μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.3mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 17MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Operational Amplifier, 1 Func, 150uV Offset-Max, PDSO8
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 3 Femtoampere Input Bias Current Precision Amplifier 8-SOIC -40 to 125
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP7721MAX/NOPB | 296-LMP7721MAX/NOPBTR-ND | 687-LMP7721MAX/NOPB | 1055489-LMP7721MAX/NOPB | LMP7721MAX/NOPB | LMP7721MAX/NOPB | LMP7721MAX/NOPB | LMP7721MAX/NOPB | LMP7721MAX/NOPB | LMP7721MAX/NOPB |
| Product Name | LMP7721 3 Femtoampere Input Bias Current Precision Amplifier | Instrumentation, Op Amps, Buffer Amps | 17MHz 1.3mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7721MAX/NOPB | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; 8-SOIC | SOIC; SOIC8 | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | -40degC ~ 125degC | ||
| Features | Rail-Rail-Out | |||||||||
| Source Current (IS) | 1.3 milliamps | 1.3 milliamps | 1.3 milliamps | 1.3 milliamps | ||||||
| Slew Rate | 12.8 V/µs | 12.76 V/µs | 12.8 V/µs | 12.8 V/µs | 12.8 V/µs | 1.28E-5 V/µs |