Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7716QMME LMP7716QMME

Description
Manufacturer: Texas Instruments Win Source Part Number: 827970-LMP7716QMME Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 827970-LMP7716QMME Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7716QMME - 827970-LMP7716QMME - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7716QMME
827970-LMP7716QMME
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7716QMME 827970-LMP7716QMME
Manufacturer: Texas Instruments Win Source Part Number: 827970-LMP7716QMME Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 827970-LMP7716QMME
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Dual 14MHz MSOP Operational Amplifier IC - 687-LMP7716QMME - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 14MHz MSOP Operational Amplifier IC
687-LMP7716QMME
Dual 14MHz MSOP Operational Amplifier IC 687-LMP7716QMME
DUAL OP-AMP, 430uV OFFSET-MAX, 14MHz BAND WIDTH, PDSO8, MSOP-8 Product overview: LMP7716QMME from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 14MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 14MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7716QMME can be used for catalog matching and distributor lookup.

DUAL OP-AMP, 430uV OFFSET-MAX, 14MHz BAND WIDTH, PDSO8, MSOP-8 Product overview: LMP7716QMME from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 14MHz, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 14MHz, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7716QMME can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 827970-LMP7716QMME 687-LMP7716QMME
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7716QMME Dual 14MHz MSOP Operational Amplifier IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2721EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.2000 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Analog - MTLT1012QH - Micross Components, Inc.
Micross Components, Inc.
View Details
BUF634 250mA High-Speed Buffer - BUF634P - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers