Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD707TQ AD707TQ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859575-AD707TQ Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 859575-AD707TQ Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD707TQ - 859575-AD707TQ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD707TQ
859575-AD707TQ
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD707TQ 859575-AD707TQ
Manufacturer: Analog Devices Inc. Win Source Part Number: 859575-AD707TQ Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Amplifier Circuit - 8-CERDIP Package: Bulk Package: 8-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 8-CERDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 859575-AD707TQ
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Amplifier Circuit - 8-CERDIP
Package: Bulk
Package: 8-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 8-CERDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD707TQ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD707TQ
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD707TQ
IC OPAMP GP 1 CIRCUIT 8CERDIP

IC OPAMP GP 1 CIRCUIT 8CERDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 859575-AD707TQ AD707TQ
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD707TQ Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2412906P - RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Operating Range Audio Equipment
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD585AQ - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 2 MHz
View Details
INA131 Precision G = 100 Instrumentation Amplifier - INA131BP - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 100 V/V
CMRR 110 dB
View Details
10 suppliers
5V Rail-to-Rail Precision Operational Amplifier - ALD1702BSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers