General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DIP
IC OPAMP GP 2 CIRCUIT 8DIP Product overview: ALD2732APAL from Advanced Linear Devices, Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ALD2732APAL can be used for catalog matching and distributor lookup.
Manufacturer: Advanced Linear Devices Inc.
Win Source Part Number: 000478-ALD2732APAL
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.9 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 600μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4 V to 10 V, ±2 V to 5 V
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 50
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DIP
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-DIP
IC OPAMP GP 1 CIRCUIT 8DIP
| Advanced Linear Devices, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ALD2732APAL | 687-ALD2732APAL | 000478-ALD2732APAL | 1014-1245-ND | ALD2732APAL | ALD2732APAL | ALD2732APAL |
| Product Name | Precision Dual Low Power CMOS Operational Amplifier | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD2732APAL | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4 to 10 volts | 4 to 10 volts | |||||
| Source Current (IS) | 1.75 milliamps | ||||||
| IBIAS | 1.00E-5 µA | 1.00E-5 µA | 1.00E-5 µA | ||||
| GBW | 1.5 MHz | 1.5 MHz | 1.5 MHz | ||||
| Slew Rate | 2.1 V/µs | 1.9 V/µs | 1.9 V/µs | 1.9 V/µs | 1.90E-6 V/µs | 1.9 V/µs |