Precision, CMOS Input, RRIO, Wide Supply Range Amplifier 8-SOIC
Operational Amplifier, 1 Func, 200uV Offset-Max, CMOS, PDSO8
Operational Amplifier, 1 Func, 200uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 779507-LMP7701MA/NOP
Series: LMP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.2pA
Voltage - Input Offset: 37μV
Family Name: LMP7701
Categories: Integrated Circuits (ICs)
Operating Supply Current: 790μA
Manufacturer Package: 8-SOIC
Output Current per Channel: 86mA
SR - Slew Rate: 1.1 V/μs
GBP - Gain Bandwidth Product: 2.5MHz
Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Alternative Parts (Cross-Reference): TS931AIDT; TS951ID; TS931AID; TS931ID;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Precision Op Amp, CMOS, 2.5MHz GBW, 1pA Ib, 200uV Vos, 1.1V/µs SR, SOIC Product overview: LMP7701MA/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz, 1.1V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHz, 1.1V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP7701MA/NOPB can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps 12V Prec CMOS Op Amp
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP7701MA/NOPB | LMP7701MA/NOPB | 779507-LMP7701MA/NOPB | LMP7701MA/NOPB-ND | 687-LMP7701MA/NOPB | LMP7701MA/NOPB | LMP7701MA/NOPB | LMP7701MA/NOPB | LMP7701MA/NOPB |
| Product Name | LMP7701 Precision, CMOS Input, RRIO, Wide Supply Range Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP7701MA/NOPB | Instrumentation, Op Amps, Buffer Amps | 2.5MHz 1.1V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | SOIC,SOT-23 | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Standards | RoHS | RoHS | RoHS | ||||||
| Life Cycle Stage | Active | Active | Active | ||||||
| Source Current (IS) | 0.7900 milliamps | 0.7900 milliamps | 0.7900 milliamps | 0.7900 milliamps |