The LMP2231AMA/NOPB is a single micropower precision operational amplifier designed for battery-powered applications, operating within a supply voltage range of 1.6V to 5.5V. It features a low supply current of 10 µA, which contributes to extended battery life. The amplifier has a maximum input offset voltage of ±150 µV and a temperature coefficient of offset voltage drift of ±0.4 µV/°C for the LMP2231A variant, ensuring high accuracy and stability over temperature variations. With a common mode rejection ratio (CMRR) of 97 dB and a power supply rejection ratio (PSRR) of 120 dB, the LMP2231 maintains performance in varying conditions. The device supports rail-to-rail output, allowing it to swing within 15 mV of the supply rails, which enhances its utility in single-supply applications. It is available in both 5-Pin SOT-23 and 8-Pin SOIC packages, making it suitable for compact designs. The operational temperature range is specified from -40°C to 125°C, accommodating a variety of environmental conditions. This operational amplifier is ideal for precision instrumentation, medical instrumentation, and sensor interface applications.
Single Micropower, 1.6V, Precision Operational Amplifier with CMOS Inputs 8-SOIC -40 to 125
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Operational Amplifier, 1 Func, 150uV Offset-Max, CMOS, PDSO8
Operational Amplifier, 1 Func, 150uV Offset-Max, CMOS, PDSO8
Precision Amplifiers Sgl Micropwr,1.6V Prec Op Amp
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Texas Instruments | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP2231AMA/NOPB | LMP2231AMA/NOPB-ND | LMP2231AMA/NOPB | LMP2231AMA/NOPB | LMP2231AMA/NOPB | LMP2231AMA/NOPB |
| Product Name | LMP2231 Single Micropower, 1.6V, Precision Operational Amplifier with CMOS Inputs | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 1.6 to 5.5 volts | 1.6 volts | ||||
| VOS | 0.1500 millivolts | 0.0100 millivolts | ||||
| Quiescent Current (IQ) | 16 microamps | |||||
| CMRR | 97 dB |