Texas Instruments 3MHz SOIC Operational Amplifier IC LMP2015MAX/NOPB

Description
1-Ch GP Op Amp, 3MHz GBW, 100dB CMRR, 0.12uV Vos, SOIC Product overview: LMP2015MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2015MAX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch GP Op Amp, 3MHz GBW, 100dB CMRR, 0.12uV Vos, SOIC Product overview: LMP2015MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2015MAX/NOPB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3MHz SOIC Operational Amplifier IC
687-LMP2015MAX/NOPB
3MHz SOIC Operational Amplifier IC 687-LMP2015MAX/NOPB
1-Ch GP Op Amp, 3MHz GBW, 100dB CMRR, 0.12uV Vos, SOIC Product overview: LMP2015MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2015MAX/NOPB can be used for catalog matching and distributor lookup.

1-Ch GP Op Amp, 3MHz GBW, 100dB CMRR, 0.12uV Vos, SOIC Product overview: LMP2015MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2015MAX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2015MAX/NOPB - 779504-LMP2015MAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2015MAX/NOPB
779504-LMP2015MAX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2015MAX/NOPB 779504-LMP2015MAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779504-LMP2015MAX/NO PB Series: LMP Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 3pA Voltage - Input Offset: 0.12μV Part Status: Obsolete(EOL) Family Name: LMP2015 Categories: Integrated Circuits (ICs) Operating Supply Current: 930μA Manufacturer Package: 8-SOIC Output Current per Channel: 17mA SR - Slew Rate: 4 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): 2.7 V ~ 5.25 V Alternative Parts (Cross-Reference): TS507CD; TSV911IYD; ADA4891-1ARZ; TS507CDT; Introduction Date: December 18, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779504-LMP2015MAX/NOPB
Series: LMP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 3pA
Voltage - Input Offset: 0.12μV
Part Status: Obsolete(EOL)
Family Name: LMP2015
Categories: Integrated Circuits (ICs)
Operating Supply Current: 930μA
Manufacturer Package: 8-SOIC
Output Current per Channel: 17mA
SR - Slew Rate: 4 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 2.7 V ~ 5.25 V
Alternative Parts (Cross-Reference): TS507CD; TSV911IYD; ADA4891-1ARZ; TS507CDT;
Introduction Date: December 18, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Instrumentation, OP Amps, Buffer Amps - LMP2015MAX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMP2015MAX/NOPB
Instrumentation, OP Amps, Buffer Amps LMP2015MAX/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2015MAX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMP2015MAX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMP2015MAX/NOPB
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMP2015MAX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMP2015MAX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMP2015MAX/NOPB
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LMP2015MAX/NOPB 779504-LMP2015MAX/NOPB LMP2015MAX/NOPB LMP2015MAX/NOPB LMP2015MAX/NOPB
Product Name 3MHz SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2015MAX/NOPB Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS
Supply Voltage (VS) 2.7 to 5.25 volts 5.25 volts
Slew Rate 4 V/µs 4 V/µs 4 V/µs 4.00E-6 V/µs
Bandwidth 3 MHz 3 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD582SH - 909548-AD582SH - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type TO-100-10
View Details
2 suppliers
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Op Amps - 2449798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details