Rochester Electronics Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD582SH AD582SH

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909548-AD582SH Operating Temperature Range: -55°C ~ 125°C Features: Sample and Hold Amplifier 1 Circuit - TO-100-10 Package: Tube Package: TO-100-10 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-100-10 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5 HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 909548-AD582SH Operating Temperature Range: -55°C ~ 125°C Features: Sample and Hold Amplifier 1 Circuit - TO-100-10 Package: Tube Package: TO-100-10 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-100-10 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5 HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD582SH - 909548-AD582SH - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD582SH
909548-AD582SH
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD582SH 909548-AD582SH
Manufacturer: Analog Devices Inc. Win Source Part Number: 909548-AD582SH Operating Temperature Range: -55°C ~ 125°C Features: Sample and Hold Amplifier 1 Circuit - TO-100-10 Package: Tube Package: TO-100-10 Metal Can Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-100-10 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 5 HTSUS: 8542.33.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 909548-AD582SH
Operating Temperature Range: -55°C ~ 125°C
Features: Sample and Hold Amplifier 1 Circuit - TO-100-10
Package: Tube
Package: TO-100-10 Metal Can
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TO-100-10
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 5
HTSUS: 8542.33.0001

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD582SH - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
AD582SH
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps AD582SH
IC AMP SAMPLE HOLD 25MA TO100-10

IC AMP SAMPLE HOLD 25MA TO100-10

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers
Product Number 909548-AD582SH AD582SH
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD582SH Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

LM124M Quadruple Operational Amplifier - 77043012A - Texas Instruments
Specs
VOS 3 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Instrumentation, Op Amps, Buffer Amps - ALD1722ESAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.8000 milliamps
Slew Rate 2.8 V/µs
View Details
4 suppliers