Advanced Linear Devices, Inc. Dual Rail-to-Rail FET Input Operational Amplifier ALD2704APAL

Description
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP
Request a Quote
Description
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALD2704APAL is a dual rail-to-rail CMOS operational amplifier designed for applications requiring high performance and low voltage operation. It features a rail-to-rail input and output voltage range, allowing for input voltages to exceed the power supply by up to 300mV and output swings to within 60mV of the supply rails under load. The device is capable of driving loads of up to 10mA into capacitive loads of 400pF at unity gain and up to 4000pF at a gain of 5, making it suitable for various signal conditioning applications. With a high slew rate of 5V/µs and a unity gain bandwidth of 2.1MHz, the ALD2704APAL is optimized for fast response times. It has low input bias currents of less than 1pA, making it ideal for high source impedance applications. The operational amplifier is designed to operate within a temperature range of 0°C to +70°C and is suitable for rugged environments due to its robust design. Additionally, the device includes on-chip offset voltage trimming, eliminating the need for external nulling in many applications. Overall, the ALD2704APAL is a versatile choice for engineers looking for a reliable and efficient operational amplifier for low voltage and high-performance applications.

Datasheet Summary
Powered by GS/AI

The ALD2704APAL is a dual rail-to-rail CMOS operational amplifier designed for applications requiring high performance and low voltage operation. It features a rail-to-rail input and output voltage range, allowing for input voltages to exceed the power supply by up to 300mV and output swings to within 60mV of the supply rails under load. The device is capable of driving loads of up to 10mA into capacitive loads of 400pF at unity gain and up to 4000pF at a gain of 5, making it suitable for various signal conditioning applications. With a high slew rate of 5V/µs and a unity gain bandwidth of 2.1MHz, the ALD2704APAL is optimized for fast response times. It has low input bias currents of less than 1pA, making it ideal for high source impedance applications. The operational amplifier is designed to operate within a temperature range of 0°C to +70°C and is suitable for rugged environments due to its robust design. Additionally, the device includes on-chip offset voltage trimming, eliminating the need for external nulling in many applications. Overall, the ALD2704APAL is a versatile choice for engineers looking for a reliable and efficient operational amplifier for low voltage and high-performance applications.

Suppliers

Company
Product
Description
Supplier Links
Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704APAL - Advanced Linear Devices, Inc.
Sunnyvale, CA, United States
Dual Rail-to-Rail FET Input Operational Amplifier
ALD2704APAL
Dual Rail-to-Rail FET Input Operational Amplifier ALD2704APAL
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP

CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ALD2704APAL-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ALD2704APAL-ND
Instrumentation, Op Amps, Buffer Amps ALD2704APAL-ND
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP

CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - ALD2704APAL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ALD2704APAL
Instrumentation, OP Amps, Buffer Amps ALD2704APAL
CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP

CMOS Amplifier 2 Circuit Push-Pull, Rail-to-Rail 8-PDIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ALD2704APAL - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ALD2704APAL
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ALD2704APAL
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ALD2704APAL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ALD2704APAL
Integrated Circuits (ICs) - Linear - Amplifiers ALD2704APAL
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site

Technical Specifications

  Advanced Linear Devices, Inc. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ALD2704APAL ALD2704APAL-ND ALD2704APAL ALD2704APAL ALD2704APAL
Product Name Dual Rail-to-Rail FET Input Operational Amplifier Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 6.5 to 10 volts 6.5 volts
Source Current (IS) 3.25 milliamps 5 milliamps 5 milliamps 5 milliamps
IBIAS 2.00E-5 µA 1.00E-6 µA
GBW 2.1 MHz 2.1 MHz
Slew Rate 5 V/µs 5 V/µs 5 V/µs 5.00E-6 V/µs
Unlock Full Specs
to access all available technical data

Similar Products

Dual EPAD Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2722PBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 10 µA
View Details
5 suppliers
Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702ASBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Precision Dual Ultra Micropower CMOS Operational Amplifier - ALD2736APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0425 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers