Single, High Precision, Rail-to-Rail Output Operational Amplifier 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 117710-LMP2011MFX/NO
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 0.12μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.7 V to 5.25 V
Operating Supply Current: 930μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
1-Ch Op Amp, 3MHz GBW, 25uV Vos, 100dB CMRR, SOT-23 Product overview: LMP2011MFX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMP2011MFX/NOPB can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
Precision Amplifiers Single, High Precision, Rail-to-Rail Output Operational Amplifier 5-SOT-23 -40 to 125
IC OPAMP GP 1 CIRCUIT SOT23-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMP2011MFX/NOPB | 117710-LMP2011MFX/NOPB | 687-LMP2011MFX/NOPB | LMP2011MFX/NOPBDKR-ND | 815-LMP2011MFX/NOPB | LMP2011MFX/NOPB | LMP2011MFX/NOPB | LMP2011MFX/NOPB | LMP2011MFX/NOPB | LMP2011MFX/NOPB |
| Product Name | LMP2011 Single, High Precision, Rail-to-Rail Output Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMP2011MFX/NOPB | 3MHz SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | IC OPAMP GP 1 CIRCUIT SOT23-5 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5.25 volts | 2.7 to 5.25 volts | 2.7 volts | 2.7 volts | |||||
| VOS | 0.0250 millivolts | 1.20E-4 millivolts | 1.20E-4 millivolts | 1.20E-4 millivolts | ||||||
| Quiescent Current (IQ) | 1200 microamps | |||||||||
| CMRR | 130 dB |