Clock Clock Buffer IC 1:2 2GHz 16-VFQFN Exposed Pad
Clock Clock Buffer IC 1:2 2GHz 16-VFQFN Exposed Pad
Clock Clock Buffer IC 1:2 2GHz 16-VFQFN Exposed Pad
Win Source Part Number: 992578-LMK1D2102RGTR
Category: Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Type: Clock Buffer
Package: Tape & Reel
Frequency - Max: 2 GHz
Number of Circuits: 2
Standard Package: 3,000
Mounting: SMD (SMT)
Input: CML, HCSL, LVCMOS, LVDS, LVPECL
Output: LVDS
Voltage - Supply: 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-VQFN (3x3)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-LMK1D2102RGTRCT,
DUAL BANK 2-CHANNEL OUTPUT LVDS
DUAL BANK 2-CHANNEL OUTPUT LVDS
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 296-LMK1D2102RGTR-ND | 992578-LMK1D2102RGTR | LMK1D2102RGTR | LMK1D2102RGTR |
| Product Name | Clock Buffers, Drivers | Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Clock Driver; Clock Generator | Clock Driver | Clock Buffer; Clock Driver | Clock Driver |
| Bus Interface | LVDS | LVDS; LVDS | LVDS | |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; 16-VFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |