CG7473AFT -- CLOCK/TIMING - CLOCK BUFFERS, DRIVERS
Infineon Technologies AG
Clock/Timing - Clock Buffers, Drivers
CG7473AFT
Description
IC CLOCK DISTRIBUTION
-
Lingto Electronic Limited
Datasheet
Description
IC CLOCK DISTRIBUTION
Datasheet
Suppliers
Clock/Timing - Clock Buffers, Drivers
CG7473AFT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Clocks |
|
Product Number
|
CG7473AFT |
|
Product Name
|
Clock/Timing - Clock Buffers, Drivers |
|
Device Type
|
Clock Driver
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Real Time Clock
Package Type
Surface Mount; 10-VCDFN
Supply Voltage
1.3 to 5.5 volts
View Details
4 suppliers
Device Type
Clock Driver
Bus Interface
SSTL
Package Type
Surface Mount; TSSOP; "28-TSSOP (0.173"", 4.40mm Width)"
View Details
4 suppliers
Device Type
Clock Generator
Bus Interface
LVDS; LVPECL, LVDS, LVCMOS
Package Type
VQFN
View Details
8 suppliers
Device Type
Clock Generator
Bus Interface
CMOS; LVCMOS
Package Type
Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers