Low Skew Clock Driver, 01020 Series, 8 True Output(s), 0 Inverted Output(s)
Low Skew Clock Driver, 01020 Series, 8 True Output(s), 0 Inverted Output(s)
Clock Fanout Buffer (Distribution), Divider IC 1:8 1.6GHz 48-WFQFN Exposed Pad
IC CLK BUFFER 1:8 1.6GHZ 48WQFN
IC CLK BUFFER 1:8 1.6GHZ 48WQFN
| Rochester Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | LMK01020ISQ/NOPB | LMK01020ISQ/NOPB-ND | LMK01020ISQ/NOPB | LMK01020ISQ/NOPB |
| Product Name | Clock Buffers, Drivers | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers | |
| Device Type | Real Time Clock; Clock Driver | Fanout Buffer (Distribution), Divider; Clock Driver | Fanout Buffer (Distribution), Divider; Clock Driver | Clock Driver |
| Features / Standards | RoHS | Lead-Free | ||
| Bus Interface | LVPECL | LVPECL | ||
| Package Type | Surface Mount; 48-WFQFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount |