The LMK00301 is a 3 GHz, 10-output differential fanout buffer and level translator designed for high-frequency clock distribution and signal level translation. It features a 3:1 input multiplexer supporting universal inputs up to 3.1 GHz and a crystal input from 10 MHz to 40 MHz, distributing the selected clock to two banks of five differential outputs and one LVCMOS output. Each differential output bank can be configured as LVPECL, LVDS, or HCSL, or placed in Hi-Z state. Additive RMS jitter is 20 fs (10 kHz to 1 MHz) and 51 fs (12 kHz to 20 MHz) with a 156.25 MHz clock source. The device operates from a 3.3 V core supply and independent 3.3 V or 2.5 V output supplies, with an industrial temperature range of -40°C to +85°C. It is packaged in a 48-pin WQFN (RHS) measuring 7.00 mm × 7.00 mm.
3-GHz, 10-Output Differential Fanout Buffer / Level Translator 48-WQFN -40 to 85
3-GHz, 10-Output Differential Fanout Buffer / Level Translator 48-WQFN -40 to 85 Product overview: LMK00301SQE/NOPB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Clock Buffers, Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 764-LMK00301SQE/NOPB
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | LMK00301SQE/NOPB | 764-LMK00301SQE/NOPB |
| Product Name | LMK00301 3-GHz, 10-Output Differential Fanout Buffer / Level Translator | Logic IC |
| Gate Type | Buffer/Driver | Buffer/Driver |