Texas Instruments High-Performance Analog RF and Wireless - RF Amplifiers LMH9235IRRLR

Description
Win Source Part Number: 1341987-LMH9235IRRLR Category: RF and Wireless - RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Test Frequency: 3.55GHz Frequency: 3.3GHz ~ 4.2GHz Gain: 17.5dB Noise Figure: 3dB Current - Supply: 80mA P1dB: 18dBm RF Type: General Purpose Voltage - Supply: 3.15V ~ 3.45V Mounting Type: Surface Mount Package / Case: 12-WFQFN Exposed Pad Supplier Device Package: 12-WQFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Base Product Number: LMH9235
Request a Quote Datasheet
Description
Win Source Part Number: 1341987-LMH9235IRRLR Category: RF and Wireless - RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Test Frequency: 3.55GHz Frequency: 3.3GHz ~ 4.2GHz Gain: 17.5dB Noise Figure: 3dB Current - Supply: 80mA P1dB: 18dBm RF Type: General Purpose Voltage - Supply: 3.15V ~ 3.45V Mounting Type: Surface Mount Package / Case: 12-WFQFN Exposed Pad Supplier Device Package: 12-WQFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Base Product Number: LMH9235
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - 1341987-LMH9235IRRLR - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Amplifiers
1341987-LMH9235IRRLR
RF and Wireless - RF Amplifiers 1341987-LMH9235IRRLR
Win Source Part Number: 1341987-LMH9235IRRLR Category: RF and Wireless - RF Amplifiers Package: Tape & Reel Standard Package: 3,000 Test Frequency: 3.55GHz Frequency: 3.3GHz ~ 4.2GHz Gain: 17.5dB Noise Figure: 3dB Current - Supply: 80mA P1dB: 18dBm RF Type: General Purpose Voltage - Supply: 3.15V ~ 3.45V Mounting Type: Surface Mount Package / Case: 12-WFQFN Exposed Pad Supplier Device Package: 12-WQFN (2x2) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Texas Instruments Base Product Number: LMH9235

Win Source Part Number: 1341987-LMH9235IRRLR
Category: RF and Wireless - RF Amplifiers
Package: Tape & Reel
Standard Package: 3,000
Test Frequency: 3.55GHz
Frequency: 3.3GHz ~ 4.2GHz
Gain: 17.5dB
Noise Figure: 3dB
Current - Supply: 80mA
P1dB: 18dBm
RF Type: General Purpose
Voltage - Supply: 3.15V ~ 3.45V
Mounting Type: Surface Mount
Package / Case: 12-WFQFN Exposed Pad
Supplier Device Package: 12-WQFN (2x2)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Base Product Number: LMH9235

Buy Now Datasheet
RF Amplifiers - 296-LMH9235IRRLRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC General Purpose 3.3GHz ~ 4.2GHz 12-WQFN (2x2)

RF Amplifier IC General Purpose 3.3GHz ~ 4.2GHz 12-WQFN (2x2)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - LMH9235IRRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
LMH9235IRRLR
RF and Wireless - RF Amplifiers LMH9235IRRLR
IC AMP GPS 3.3GHZ-4.2GHZ 12WQFN

IC AMP GPS 3.3GHZ-4.2GHZ 12WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 1341987-LMH9235IRRLR 296-LMH9235IRRLRTR-ND LMH9235IRRLR
Product Name RF and Wireless - RF Amplifiers RF Amplifiers RF and Wireless - RF Amplifiers
Applications RF Microwave General Purpose
Frequency Range 3300 to 4200 MHz 3300 to 4200 MHz 3300 to 4200 MHz
Minimum Gain 17.5 dB 17.5 dB ? to 17.5 dB
Maximum Gain 17.5 dB 17.5 dB 17.5 dB
Noise Figure 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package - PSA-545+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 4000 MHz
Minimum Gain 10.4 dB
View Details
4 suppliers
Low Noise Amplifiers - NLA-140000-200000-15-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 140000 to 200000 MHz
Minimum Gain 15 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details