Texas Instruments High-Performance Analog Linear - Linear - Comparators - LMH7220MGX/NOPB LMH7220MGX/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 779483-LMH7220MGX/NO PB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Output Type: Complementary, Differential, LVDS Number of Elements: 1 Part Status: Obsolete(EOL) CMRR, PSRR (Typ): 70dB CMRR, 74dB PSRR Family Name: LMH7220 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V Maximum Quiescent Current: 6.8mA Voltage - Input Offset (Maximum): 9.5mV @ 5V Current - Input Bias (Maximum): 0.5μA @ 5V Propagation Delay (Maximum): 7ns Alternative Parts (Cross-Reference): AD8561AQ/QMLV; AD8561AL/QMLL; AD8561AQ/QMLR; AD9696KQ; Introduction Date: December 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 779483-LMH7220MGX/NO PB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Output Type: Complementary, Differential, LVDS Number of Elements: 1 Part Status: Obsolete(EOL) CMRR, PSRR (Typ): 70dB CMRR, 74dB PSRR Family Name: LMH7220 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V Maximum Quiescent Current: 6.8mA Voltage - Input Offset (Maximum): 9.5mV @ 5V Current - Input Bias (Maximum): 0.5μA @ 5V Propagation Delay (Maximum): 7ns Alternative Parts (Cross-Reference): AD8561AQ/QMLV; AD8561AL/QMLL; AD8561AQ/QMLR; AD9696KQ; Introduction Date: December 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LMH7220MGX/NOPB - LMH7220MGX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMH7220MGX/NOPB
LMH7220MGX/NOPB
Linear - Linear - Comparators - LMH7220MGX/NOPB LMH7220MGX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779483-LMH7220MGX/NO PB Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 6-TSSOP, SC-88, SOT-363 Mounting: SMD Output Type: Complementary, Differential, LVDS Number of Elements: 1 Part Status: Obsolete(EOL) CMRR, PSRR (Typ): 70dB CMRR, 74dB PSRR Family Name: LMH7220 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-6 Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V Maximum Quiescent Current: 6.8mA Voltage - Input Offset (Maximum): 9.5mV @ 5V Current - Input Bias (Maximum): 0.5μA @ 5V Propagation Delay (Maximum): 7ns Alternative Parts (Cross-Reference): AD8561AQ/QMLV; AD8561AL/QMLL; AD8561AQ/QMLR; AD9696KQ; Introduction Date: December 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779483-LMH7220MGX/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 6-TSSOP, SC-88, SOT-363
Mounting: SMD
Output Type: Complementary, Differential, LVDS
Number of Elements: 1
Part Status: Obsolete(EOL)
CMRR, PSRR (Typ): 70dB CMRR, 74dB PSRR
Family Name: LMH7220
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-6
Dual Supply Voltage (±): 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Maximum Quiescent Current: 6.8mA
Voltage - Input Offset (Maximum): 9.5mV @ 5V
Current - Input Bias (Maximum): 0.5μA @ 5V
Propagation Delay (Maximum): 7ns
Alternative Parts (Cross-Reference): AD8561AQ/QMLV; AD8561AL/QMLL; AD8561AQ/QMLR; AD9696KQ;
Introduction Date: December 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - LMH7220MGX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Comparator General Purpose Complementary, Differential, LVDS SC-70-6

Comparator General Purpose Complementary, Differential, LVDS SC-70-6

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LMH7220MGX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LMH7220MGX/NOPB
Integrated Circuits (ICs) - Linear - Comparators LMH7220MGX/NOPB
IC COMPARATOR 1 GEN PUR SC70-6

IC COMPARATOR 1 GEN PUR SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LMH7220MGX/NOPB LMH7220MGX/NOPB-ND LMH7220MGX/NOPB
Product Name Linear - Linear - Comparators - LMH7220MGX/NOPB Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - LM106H - Rochester Electronics
Specs
Package Type Other; TO-5
View Details
2 suppliers
Comparators - 74HC85PW,112-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type TSSOP
View Details
8-Bit Identity Comparator - 74FCT521ATQG - Integrated Device Technology
Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type Other; QSOP
View Details
3 suppliers