Integrated Device Technology 8-Bit Identity Comparator 74FCT521CTQG

Description
The IDT74FCT521T is an 8-bit identity comparator that compares two words of up to eight bits each and provides a low output when the two words match bit for bit. The expansion input IA = B also serves as an active low enable input. The 74FCT521T operates at -40C to +85C
Datasheet
Description
The IDT74FCT521T is an 8-bit identity comparator that compares two words of up to eight bits each and provides a low output when the two words match bit for bit. The expansion input IA = B also serves as an active low enable input. The 74FCT521T operates at -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Bit Identity Comparator - 74FCT521CTQG - Integrated Device Technology
San Jose, CA, USA
8-Bit Identity Comparator
74FCT521CTQG
8-Bit Identity Comparator 74FCT521CTQG
The IDT74FCT521T is an 8-bit identity comparator that compares two words of up to eight bits each and provides a low output when the two words match bit for bit. The expansion input IA = B also serves as an active low enable input. The 74FCT521T operates at -40C to +85C

The IDT74FCT521T is an 8-bit identity comparator that compares two words of up to eight bits each and provides a low output when the two words match bit for bit. The expansion input IA = B also serves as an active low enable input. The 74FCT521T operates at -40C to +85C

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Comparators - 74FCT521CTQG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Comparators
74FCT521CTQG
Integrated Circuits (ICs) - Logic - Comparators 74FCT521CTQG
74FCT521 - FAST CMOS 8-BIT IDENT

74FCT521 - FAST CMOS 8-BIT IDENT

Supplier's Site
Sheung Wan, Hong Kong
Logic Comparators
74FCT521CTQG
Logic Comparators 74FCT521CTQG
Logic Comparators 8-Bit Identity Comparator

Logic Comparators 8-Bit Identity Comparator

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number 74FCT521CTQG 74FCT521CTQG 74FCT521CTQG
Product Name 8-Bit Identity Comparator Integrated Circuits (ICs) - Logic - Comparators Logic Comparators
Type Identity
Supply Voltage 5V Other
Package Type Other; QSOP SSOP
Logic Family TTL; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1727-3341-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
CD74HC688 8-Bit Identity/Magnitude Comparators (P=Q) with Enable - CD74HC688M - Texas Instruments
Specs
Type Identity; Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
6 suppliers
8-Bit Identity Comparator - 74FCT521CTSOG - Integrated Device Technology
Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type SOIC; Other; SOIC 300 MIL
View Details
3 suppliers