2.7V, 650?A, 55MHz, Rail-to-Rail Input and Output Amplifiers with Shutdown Option 5-SOT-23 -40 to 85
55MHz Op Amp, SOT-23-5, 1.25V-12V, 20mA Output Product overview: LMH6645MF from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55MHz, 1.25V, 12V, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 55MHz, 1.25V, 12V, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMH6645MF can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5
Operational Amplifier, 1 Func, 4000uV Offset-Max, BIPolar, PDSO5
IC OPAMP VFB 1 CIRCUIT SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5
Voltage Feedback Amplifier 1 Circuit Push-Pull, Rail-to-Rail SOT-23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LMH6645MF | 687-LMH6645MF | LMH6645MFTR-ND | LMH6645MF | LMH6645MF | LMH6645MF | LMH6645MF | LMH6645MF | LMH6645MF |
| Product Name | LMH6645 2.7V, 650?A, 55MHz, Rail-to-Rail Input and Output Amplifiers with Shutdown Option | 55MHz 1.25V 12V SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOIC,SOT-23 | Tape and Reel | SOT; SC-74A, SOT-753 | SOP; TSOP5/6 | Surface Mount | Surface Mount | SOT; SC-74A, SOT-753 | SOT; SC-74A, SOT-753 | |
| Supply Voltage (VS) | 2.5 to 12 volts | 2.5 volts | 2.5 volts | ||||||
| Slew Rate | 22 V/µs | 22 V/µs | 22 V/µs | 2.20E-5 V/µs | 22 V/µs | 22 V/µs | |||
| Bandwidth | 55 MHz | 55 MHz | 55 MHz | 55 MHz | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |