Texas Instruments RF Amplifiers - LMH6401IRMZT LMH6401IRMZT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1055264-LMH6401IRMZT Packaging: Reel - TR Test Frequency: 500MHz Frequency: 0Hz to 4.5GHz Gain: 26dB Noise Figure: 8dB P1dB: 18.3dBm (67.7mW) Categories: RF/IF and RFID Status: Active Case / Package: 16-UQFN (3x3) Supply Voltage - Operating: 4 V to 5.25 V Operating Supply Current: 69mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1055264-LMH6401IRMZT Packaging: Reel - TR Test Frequency: 500MHz Frequency: 0Hz to 4.5GHz Gain: 26dB Noise Figure: 8dB P1dB: 18.3dBm (67.7mW) Categories: RF/IF and RFID Status: Active Case / Package: 16-UQFN (3x3) Supply Voltage - Operating: 4 V to 5.25 V Operating Supply Current: 69mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - LMH6401IRMZT
1055264-LMH6401IRMZT
RF Amplifiers - LMH6401IRMZT 1055264-LMH6401IRMZT
Manufacturer: Texas Instruments Win Source Part Number: 1055264-LMH6401IRMZT Packaging: Reel - TR Test Frequency: 500MHz Frequency: 0Hz to 4.5GHz Gain: 26dB Noise Figure: 8dB P1dB: 18.3dBm (67.7mW) Categories: RF/IF and RFID Status: Active Case / Package: 16-UQFN (3x3) Supply Voltage - Operating: 4 V to 5.25 V Operating Supply Current: 69mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1055264-LMH6401IRMZT
Packaging: Reel - TR
Test Frequency: 500MHz
Frequency: 0Hz to 4.5GHz
Gain: 26dB
Noise Figure: 8dB
P1dB: 18.3dBm (67.7mW)
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-UQFN (3x3)
Supply Voltage - Operating: 4 V to 5.25 V
Operating Supply Current: 69mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1055264-LMH6401IRMZT
Product Name RF Amplifiers - LMH6401IRMZT
Applications RF Microwave
Frequency Range 0.0 to 4500 MHz
Minimum Gain 26 dB
Maximum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
Sky5® 5G NR UHB Diversity Receive Module - SKY5A5009 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 21-pad
View Details
4 - 40GHz Broadband, Gain Block Amplifier - ADM-11425PSM - Marki Microwave LLC
Specs
Frequency Range 4000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-10000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 10000 MHz
Output VSWR 2 :1
View Details