Texas Instruments High-Performance Analog RF Amplifiers LMH2832IRHAT

Description
RF Amplifier IC 1.1GHz 40-VQFN (6x6)
Request a Quote Datasheet
Description
RF Amplifier IC 1.1GHz 40-VQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 296-LMH2832IRHATTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 1.1GHz 40-VQFN (6x6)

RF Amplifier IC 1.1GHz 40-VQFN (6x6)

Buy Now Datasheet
RF Amplifiers - 296-LMH2832IRHATDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 1.1GHz 40-VQFN (6x6)

RF Amplifier IC 1.1GHz 40-VQFN (6x6)

Buy Now Datasheet
RF Amplifiers - 296-LMH2832IRHATCT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifier IC 1.1GHz 40-VQFN (6x6)

RF Amplifier IC 1.1GHz 40-VQFN (6x6)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - LMH2832IRHAT
779456-LMH2832IRHAT
RF Amplifiers - LMH2832IRHAT 779456-LMH2832IRHAT
Manufacturer: Texas Instruments Win Source Part Number: 779456-LMH2832IRHAT Packaging: Reel package Package: 40-VFQFN Exposed Pad Frequency: 1.1GHz Operating Supply Voltage: 5V Gain: 30dB Noise Figure: 6.5dB P1dB: 16.5dBm Family Name: LMH2832 Categories: RF/IF and RFID Operating Supply Current: 108mA Manufacturer Package: 40-VQFN (6x6) Alternative Parts (Cross-Reference): HMC640LP5E; ADL5205ACPZ-R7 ; ADL5243ACPZ-R7; HMC626LP5E; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779456-LMH2832IRHAT
Packaging: Reel package
Package: 40-VFQFN Exposed Pad
Frequency: 1.1GHz
Operating Supply Voltage: 5V
Gain: 30dB
Noise Figure: 6.5dB
P1dB: 16.5dBm
Family Name: LMH2832
Categories: RF/IF and RFID
Operating Supply Current: 108mA
Manufacturer Package: 40-VQFN (6x6)
Alternative Parts (Cross-Reference): HMC640LP5E; ADL5205ACPZ-R7 ; ADL5243ACPZ-R7; HMC626LP5E;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Amplifiers - LMH2832IRHAT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
LMH2832IRHAT
RF and Wireless - RF Amplifiers LMH2832IRHAT
IC RF AMP 1.1GHZ 40VQFN

IC RF AMP 1.1GHZ 40VQFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 296-LMH2832IRHATTR-ND 779456-LMH2832IRHAT LMH2832IRHAT
Product Name RF Amplifiers RF Amplifiers - LMH2832IRHAT RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 1100 MHz 1100 MHz 1100 MHz
Minimum Gain 30 dB 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB 30 dB
Output Power 16.5 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 800 MHz to 1000 MHz, 50Ω - ZHL-100W-13+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 45 C (-4 to 113 F)
Frequency Range 800 to 1000 MHz
View Details
2 suppliers
ADM-8622PSM, DC - 10 GHz High Dynamic Range Gain Block - ADM-8622PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details
2.4 GHz Power Amplifier - SE2433T - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 22 dB
View Details