Manufacturer: Texas Instruments
Win Source Part Number: 779450-LMH1228RTVT
Series: *
Type: Cable Driver
Applications: Video
Family Name: LMH1228
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Video Driver IC Serial, SPI AES10, DVB-ASI, SMPTE 32-WQFN (5x5) Package
Video Driver IC Serial, SPI AES10, DVB-ASI, SMPTE 32-WQFN (5x5) Package
Video Driver IC Serial, SPI AES10, DVB-ASI, SMPTE 32-WQFN (5x5) Package
Video Driver IC Serial, SPI AES10, DVB-ASI, SMPTE 32-WQFN (5x5) Package
IC VIDEO CABLE DRIVER 32WQFN
IC VIDEO CABLE DRIVER 32WQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 779450-LMH1228RTVT | 296-48590-1-ND | LMH1228RTVT | LMH1228RTVT | LMH1228RTVT |
| Product Name | Linear - Linear - Video Processing - LMH1228RTVT | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |