3Gb/s SDI Receiver IC, LBGA, Surface Mount Product overview: GS2960AIBE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3Gb. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SMD, 3Gb. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2960AIBE3 can be used for catalog matching and distributor lookup.
Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package
Manufacturer: Semtech Corporation
Win Source Part Number: 040415-GS2960AIBE3
Packaging: Tray
Type: Receiver
Applications: Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 100-BGA (11x11)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC VIDEO RECEIVER 100BGA
IC VIDEO RECEIVER 100BGA
Video Receiver IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-GS2960AIBE3 | GS2960AIBE3-ND | 040415-GS2960AIBE3 | GS2960AIBE3 | GS2960AIBE3 | GS2960AIBE3 |
| Product Name | SMD 3Gb Video Processing Ic | Linear - Linear - Video Processing - GS2960AIBE3 | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Operating Temperature | -4 to 185 F (-20 to 85 C) |