The LMH0376 is a 3 Gbps HD/SD SDI low-power reclocker with an integrated eye monitor and 4:1 input multiplexer, designed for serial digital video applications compliant with SMPTE ST 424, ST 292, and ST 259-C. It operates at data rates of 125 Mbps, 270 Mbps, 1.4835 Gbps, 1.485 Gbps, 2.967 Gbps, and 2.97 Gbps, and features integrated 4:1 muxing with FR4 equalizers supporting up to 60 inches of trace, two differential reclocked outputs with programmable de-emphasis, and a 64 x 64 point eye monitor. The device operates from a single 2.5 V supply, consumes 100 mW typically, and supports pin-mode or SPI control. It is packaged in a 48-pin WQFN measuring 7 mm × 7 mm and is rated for an industrial temperature range of -40°C to +85°C.
3 Gbps HD/SD SDI Low Power Reclocker with Eye Monitor and 4:1 Input Mux 48-WQFN -40 to 85
Interface - Specialized 3 Gbps HD/SD SDI Low Pwr Reclocker
| Texas Instruments | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | LMH0376SQE/NOPB | LMH0376SQE/NOPB |
| Product Name | LMH0376 3 Gbps HD/SD SDI Low Power Reclocker with Eye Monitor and 4:1 Input Mux | Interface - Specialized |
| Device Type | LMH0376 3 Gbps HD/SD SDI Low Power Reclocker with Eye Monitor and 4:1 Input Mux |