Manufacturer: Texas Instruments
Win Source Part Number: 1201401-LMH0346SQ/NO
Packaging: Reel - TR
Type: Reclocker
Package: 24-WFQFN Exposed Pad
Applications: SDTV/HDTV
Mounting: SMD
Family Name: LMH0346
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-WQFN (4x5)
Alternative Parts (Cross-Reference): LMH0346MH; LMH0346MHX/NOPB; LMH0346MH/NOPB;
Introduction Date: April 01, 2007
ECCN: 5A991.b.1
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Video Reclocker IC Serial DVB-ASI, SMPTE 24-WQFN (4x5) Package
IC VIDEO RECLOCKER 24WQFN
Video Reclocker IC Serial DVB-ASI, SMPTE 24-WQFN (4x5) Package
IC VIDEO RECLOCKER 24WQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1201401-LMH0346SQ/NOPB | 296-40265-2-ND | LMH0346SQ/NOPB | LMH0346SQ/NOPB | LMH0346SQ/NOPB |
| Product Name | Linear - Linear - Video Processing - LMH0346SQ/NOPB | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |