Semtech Corp. Video Processing Ic GS12281-INTE3

Description
Telecom Circuit, Product overview: GS12281-INTE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS12281-INTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Telecom Circuit, Product overview: GS12281-INTE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS12281-INTE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Processing Ic - 684-GS12281-INTE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-GS12281-INTE3
Video Processing Ic 684-GS12281-INTE3
Telecom Circuit, Product overview: GS12281-INTE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS12281-INTE3 can be used for catalog matching and distributor lookup.

Telecom Circuit, Product overview: GS12281-INTE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS12281-INTE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Video Processing - 992391-GS12281-INTE3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
992391-GS12281-INTE3
Integrated Circuits (ICs) - Linear - Video Processing 992391-GS12281-INTE3
Win Source Part Number: 992391-GS12281-INTE3 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tape & Reel Applications: Professional Video Standard Package: 250 Mounting: SMD (SMT) Function: Driver Voltage - Supply: 1.71V ~ 1.89V Package / Case: 40-VFQFN Exposed Pad Supplier Device Package: 40-QFN (6x4) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: 600-GS12281-INTE3DKR ,600-GS12281-INTE3CT ,600-GS12281-INTE3TR Base Product Number: GS12281 Control Interface: GPIO, Serial

Win Source Part Number: 992391-GS12281-INTE3
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tape & Reel
Applications: Professional Video
Standard Package: 250
Mounting: SMD (SMT)
Function: Driver
Voltage - Supply: 1.71V ~ 1.89V
Package / Case: 40-VFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x4)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: 600-GS12281-INTE3DKR,600-GS12281-INTE3CT,600-GS12281-INTE3TR
Base Product Number: GS12281
Control Interface: GPIO, Serial

Buy Now Datasheet
 - 600-GS12281-INTE3TR-ND - DigiKey
Thief River Falls, MN, United States
Video Driver IC GPIO, Serial 40-QFN (6x4) Package

Video Driver IC GPIO, Serial 40-QFN (6x4) Package

Buy Now Datasheet
 - 600-GS12281-INTE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Video Driver IC GPIO, Serial 40-QFN (6x4) Package

Video Driver IC GPIO, Serial 40-QFN (6x4) Package

Buy Now Datasheet
 - 600-GS12281-INTE3CT-ND - DigiKey
Thief River Falls, MN, United States
Video Driver IC GPIO, Serial 40-QFN (6x4) Package

Video Driver IC GPIO, Serial 40-QFN (6x4) Package

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - GS12281-INTE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
GS12281-INTE3
Integrated Circuits (ICs) - Linear - Video Processing GS12281-INTE3
12G UHD-SDI RETIMING CABLE DRIVE

12G UHD-SDI RETIMING CABLE DRIVE

Supplier's Site
Video Processing - GS12281-INTE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
GS12281-INTE3
Video Processing GS12281-INTE3
Video Driver IC GPIO, Serial 40-QFN (6x4) Package

Video Driver IC GPIO, Serial 40-QFN (6x4) Package

Buy Now
Linear - Video Processing - GS12281-INTE3 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
GS12281-INTE3
Linear - Video Processing GS12281-INTE3
12G UHD-SDI RETIMING CABLE DRIVE

12G UHD-SDI RETIMING CABLE DRIVE

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 684-GS12281-INTE3 992391-GS12281-INTE3 600-GS12281-INTE3TR-ND GS12281-INTE3 GS12281-INTE3 GS12281-INTE3
Product Name Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Video Processing Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

 - SI21662-D60-GMR-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case 68-VFQFN Exposed Pad
Supply Voltage 1.14 to 3.6 volts
View Details
6 suppliers
Graphics Controllers - 9014994P - RS Components, Ltd.
Specs
Package/Case VQFN
View Details
1.2V Video Processing Ic - 684-GS3471-IBE3 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
6 suppliers