Manufacturer: Texas Instruments
Win Source Part Number: 019527-LMH0302SQE/NO
Packaging: Reel - TR
Applications: Video Switching
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 16-WQFN (4x4)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Signal Processing, Imaging, Video & Vision
Video Driver IC Serial DVB-ASI, SMPTE 16-WQFN (4x4) Package
Video Driver IC Serial DVB-ASI, SMPTE 16-WQFN (4x4) Package
Video Driver IC Serial DVB-ASI, SMPTE 16-WQFN (4x4) Package
Video Driver IC Serial DVB-ASI, SMPTE 16-WQFN (4x4) Package
IC VIDEO DRIVER 16WQFN
IC, CABLE DVR HD/SD SDI, WQFN-16; Video Processor Application:Serial Digital Interfaces, Distribution Amplifiers, Digital Video Routers; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; IC Mounting:SMD; TV / Video Case RoHS Compliant: Yes
IC VIDEO DRIVER 16WQFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 019527-LMH0302SQE/NOPB | LMH0302SQE/NOPBDKR-ND | LMH0302SQE/NOPB | LMH0302SQE/NOPB | 29AH6113 | LMH0302SQE/NOPB |
| Product Name | Linear - Linear - Video Processing - LMH0302SQE/NOPB | Video Processing | Linear - Video Processing | Ic, Cable Dvr Hd/sd Sdi, Wqfn-16; Video Processor Application Texas Instruments | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |