Texas Instruments Interface - Interface - Specialized - LMH0074SQX LMH0074SQX

Description
Manufacturer: Texas Instruments Win Source Part Number: 206439-LMH0074SQX Packaging: Reel - TR Applications: Displays Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-WQFN (4x4) Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 206439-LMH0074SQX Packaging: Reel - TR Applications: Displays Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-WQFN (4x4) Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LMH0074SQX - 206439-LMH0074SQX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LMH0074SQX
206439-LMH0074SQX
Interface - Interface - Specialized - LMH0074SQX 206439-LMH0074SQX
Manufacturer: Texas Instruments Win Source Part Number: 206439-LMH0074SQX Packaging: Reel - TR Applications: Displays Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-WQFN (4x4) Supply Voltage - Operating: 3.135 V to 3.465 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206439-LMH0074SQX
Packaging: Reel - TR
Applications: Displays
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-WQFN (4x4)
Supply Voltage - Operating: 3.135 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 754-LMH0074SQX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-LMH0074SQX
Interface Transceiver IC 754-LMH0074SQX
Adaptive Cable Equalizer 16-Pin LLP EP T/R Product overview: LMH0074SQX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-LMH0074SQX can be used for catalog matching and distributor lookup.

Adaptive Cable Equalizer 16-Pin LLP EP T/R Product overview: LMH0074SQX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-LMH0074SQX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 206439-LMH0074SQX 754-LMH0074SQX
Product Name Interface - Interface - Specialized - LMH0074SQX Interface Transceiver IC
Supply Voltage Other; 3.135 V ~ 3.465 V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4005SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-SMD Module
Pins 32 #
View Details
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details