Video Reclocker IC Serial DVB-ASI, SMPTE 48-WQFN (7x7) Package
Manufacturer: Texas Instruments
Win Source Part Number: 779439-LMH0056SQE/NO
Packaging: Reel package
Type: Reclocker
Package: 48-WFQFN Exposed Pad
Applications: SDTV/HDTV
Mounting: SMD
Family Name: LMH0056
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-WQFN (7x7)
Introduction Date: August 01, 2006
ECCN: 5A991.b.4.b
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC VIDEO RECLOCKER 48WQFN
IC VIDEO RECLOCKER 48WQFN
Video Reclocker IC Serial DVB-ASI, SMPTE 48-WQFN (7x7) Package
Video Reclocker IC Serial DVB-ASI, SMPTE 48-WQFN (7x7) Package
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 296-LMH0056SQE/NOPBTR-ND | 779439-LMH0056SQE/NOPB | LMH0056SQE/NOPB | LMH0056SQE/NOPB | LMH0056SQE/NOPB |
| Product Name | Linear - Linear - Video Processing - LMH0056SQE/NOPB | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |