Rochester Electronics Interface - Interface - Sensor and Detector Interfaces - AD9846AJSTZ AD9846AJSTZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910095-AD9846AJSTZ Operating Temperature Range: -20°C ~ 85°C Package: Tray Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910095-AD9846AJSTZ Operating Temperature Range: -20°C ~ 85°C Package: Tray Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - AD9846AJSTZ - 910095-AD9846AJSTZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - AD9846AJSTZ
910095-AD9846AJSTZ
Interface - Interface - Sensor and Detector Interfaces - AD9846AJSTZ 910095-AD9846AJSTZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 910095-AD9846AJSTZ Operating Temperature Range: -20°C ~ 85°C Package: Tray Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910095-AD9846AJSTZ
Operating Temperature Range: -20°C ~ 85°C
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - AD9846AJSTZ - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
AD9846AJSTZ
Interface - Sensor and Detector Interfaces AD9846AJSTZ
IC CCD SIGNAL PROC 10BIT 48LQFP

IC CCD SIGNAL PROC 10BIT 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 910095-AD9846AJSTZ AD9846AJSTZ
Product Name Interface - Interface - Sensor and Detector Interfaces - AD9846AJSTZ Interface - Sensor and Detector Interfaces
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4609TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details
Interface Transceiver IC - 735-32F8120-CL - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
4 suppliers
Interface module - 289-617 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Direct Digital Synthesis (DDS) - 5962-9220504MLA - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details