Texas Instruments Standard Linear and Logic Serdes Function Texas Instruments LMH0031VS/NOPB.

Description
SERDES Function:Deserialise r; Data Rate:1.485Gbps; IC Input Type:LVDS; IC Output Type:LVCMOS; Driver Case Style:TQFP; No. of Pins:64Pins; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; No. of Inputs:1Inputs; Product Range:- RoHS Compliant: Yes
Description
SERDES Function:Deserialise r; Data Rate:1.485Gbps; IC Input Type:LVDS; IC Output Type:LVCMOS; Driver Case Style:TQFP; No. of Pins:64Pins; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; No. of Inputs:1Inputs; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Serdes Function Texas Instruments - 15AC3172 - Newark, An Avnet Company
Chicago, IL, United States
Serdes Function Texas Instruments
15AC3172
Serdes Function Texas Instruments 15AC3172
SERDES Function:Deserialise r; Data Rate:1.485Gbps; IC Input Type:LVDS; IC Output Type:LVCMOS; Driver Case Style:TQFP; No. of Pins:64Pins; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; No. of Inputs:1Inputs; Product Range:- RoHS Compliant: Yes

SERDES Function:Deserialiser; Data Rate:1.485Gbps; IC Input Type:LVDS; IC Output Type:LVCMOS; Driver Case Style:TQFP; No. of Pins:64Pins; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; No. of Inputs:1Inputs; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 15AC3172
Product Name Serdes Function Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C10ADM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Buffer with open-drain output - 74AHC1G07GZYL - Nexperia B.V.
Specs
Technology CMOS
Device Type Buffer
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QM55003SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 20-WFQFN Exposed Pad
Pins 20 #
View Details