Manufacturer: Texas Instruments
Win Source Part Number: 923345-LMH0002TMAX
Features: Video Driver IC Serial DVB-ASI, SMPTE 8-SOIC Package
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LMH0002
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Video Driver IC Serial DVB-ASI, SMPTE 8-SOIC Package
LINE DRIVER, PDSO8, SOIC-8 Product overview: LMH0002TMAX from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-LMH0002TMAX can be used for catalog matching and distributor lookup.
IC VIDEO SERIAL DRIVER 8SOIC
Video Driver IC Serial DVB-ASI, SMPTE 8-SOIC Package
IC VIDEO SERIAL DRIVER 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 923345-LMH0002TMAX | LMH0002TMAX-ND | 684-LMH0002TMAX | LMH0002TMAX | LMH0002TMAX | LMH0002TMAX |
| Product Name | Linear - Linear - Video Processing - LMH0002TMAX | SOIC Video Processing Ic | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |