Manufacturer: Semtech Corporation
Win Source Part Number: 919884-GS3241-INTE3
Series: *
Features: Video IC Package
Package: Reel - TR
Family Name: GS3241
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 250
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
3G RECLOCKING EQ 250PCS TNR
3G RECLOCKING EQ 250PCS TNR
Video IC Package
3G RECLOCKING EQ 250PCS TNR
3G RECLOCKING EQ 250PCS TNR
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 919884-GS3241-INTE3 | 600-GS3241-INTE3CT-ND | GS3241-INTE3 | GS3241-INTE3 | GS3241-INTE3 |
| Product Name | Linear - Linear - Video Processing - GS3241-INTE3 | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) |