Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers LMG1210RVRT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1323590-LMG1210RVRT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount, Wettable Flank Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.5A, 3A High Side Voltage - Max (Bootstrap): 200 V Rise / Fall Time (Typ): 500ps, 500ps Voltage - Supply: 4.75V ~ 5.25V, 6V ~ 18V Supplier Device Package: 19-WQFN (3x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 19-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53417-6,296-5341 7-1,296-53417-2 Base Product Number: LMG1210 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1323590-LMG1210RVRT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount, Wettable Flank Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.5A, 3A High Side Voltage - Max (Bootstrap): 200 V Rise / Fall Time (Typ): 500ps, 500ps Voltage - Supply: 4.75V ~ 5.25V, 6V ~ 18V Supplier Device Package: 19-WQFN (3x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 19-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53417-6,296-5341 7-1,296-53417-2 Base Product Number: LMG1210 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1323590-LMG1210RVRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
1323590-LMG1210RVRT
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers 1323590-LMG1210RVRT
Manufacturer: Texas Instruments Win Source Part Number: 1323590-LMG1210RVRT Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers Packaging: Reel - TR Standard Package: 250 Mounting: Surface Mount, Wettable Flank Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.5A, 3A High Side Voltage - Max (Bootstrap): 200 V Rise / Fall Time (Typ): 500ps, 500ps Voltage - Supply: 4.75V ~ 5.25V, 6V ~ 18V Supplier Device Package: 19-WQFN (3x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: 19-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53417-6,296-5341 7-1,296-53417-2 Base Product Number: LMG1210 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1323590-LMG1210RVRT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount, Wettable Flank
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.5A, 3A
High Side Voltage - Max (Bootstrap): 200 V
Rise / Fall Time (Typ): 500ps, 500ps
Voltage - Supply: 4.75V ~ 5.25V, 6V ~ 18V
Supplier Device Package: 19-WQFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 19-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53417-6,296-53417-1,296-53417-2
Base Product Number: LMG1210
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
PMIC - Gate Drivers - LMG1210RVRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
LMG1210RVRT
PMIC - Gate Drivers LMG1210RVRT
IC GATE DRVR HALF-BRIDGE 19WQFN

IC GATE DRVR HALF-BRIDGE 19WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 1323590-LMG1210RVRT LMG1210RVRT
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 6 v
Logic Family And
View Details
Logic - Gates and Inverters - 54F132DM - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MDA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Quad 2-input NAND Schmitt trigger - 74AHC132D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
11 suppliers