Enhanced Product Quad Differential Comparator 14-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 071042-LM239AMPWREP
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Output Type: CMOS, MOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2mA
Voltage - Input Offset (Max): 2.5mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quad Diff Comparator, 36V, 125°C, 0.3us, TTL Out, TSSOP Product overview: LM239AMPWREP from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM239AMPWREP can be used for catalog matching and distributor lookup.
Comparator Differential Open-Collector, Rail-to-Rail 14-TSSOP
Analog Comparators Mil Enhance Quad Diff Comparator
IC QUAD DIFF COMPARATOR 14-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators |
| Product Number | LM239AMPWREP | 071042-LM239AMPWREP | 692-LM239AMPWREP | LM239AMPWREP | LM239AMPWREP | LM239AMPWREP |
| Product Name | LM239A-EP Enhanced Product Quad Differential Comparator | Linear - Linear - Comparators - LM239AMPWREP | Quad 36V TSSOP Linear Comparator IC | Comparators | Analog Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 2 to 36 volts | |||
| VOS | 2.5 millivolts | 2.5 millivolts | 2.5 millivolts |