Differential Comparator With Strobes 8-SOIC -40 to 125
Differential Comparator, 1-Ch, 15V, 115ns, SOIC, TTL Out Product overview: LM211QDRG4 from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM211QDRG4 can be used for catalog matching and distributor lookup.
Comparator, 1 Func, 3000uV Offset-Max, 115ns Response Time, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1197045-LM211QDRG4
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Current - Output (Typ): 50mA
Family Name: LM211
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Dual Supply Voltage (±): 3.5 V ~ 30 V, ±1.75 V ~ 15 V
Maximum Quiescent Current: 6mA
Voltage - Input Offset (Maximum): 3mV @ ±15V
Current - Input Bias (Maximum): 0.1μA @ ±15V
Alternative Parts (Cross-Reference): LM211QD; LM211QDR; LM211QDG4;
Introduction Date: May 12, 2006
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Analog Comparators Diferental Comparatr with Strobes
IC DIFF COMPARATOR STROBE 8SOIC
Differential Comparator With Strobes 8-SOIC -40 to 125
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM211QDRG4 | 692-LM211QDRG4 | LM211QDRG4 | 1197045-LM211QDRG4 | LM211QDRG4 | LM211QDRG4 | 815-LM211QDRG4 | LM211QDRG4 |
| Product Name | LM211 Differential Comparator With Strobes | 15V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM211QDRG4 | Analog Comparators | Linear - Comparators | Differential Comparator With Strobes 8-SOIC -40 to 125 | Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 3.5 to 30 volts | 3.5 to 30 volts | 15 volts | |||||
| VOS | 3 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Logic Output | Open Collector | TTL; Differential; DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL | TTL; Differential; DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL |