Texas Instruments High-Performance Analog Comparators LMC6762AIMX

Description
Comparator General Purpose Push-Pull, Rail-to-Rail 8-SOIC
Request a Quote Datasheet
Description
Comparator General Purpose Push-Pull, Rail-to-Rail 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LMC6762AIMXTR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LMC6762AIMXTR-ND
Comparators LMC6762AIMXTR-ND
Comparator General Purpose Push-Pull, Rail-to-Rail 8-SOIC

Comparator General Purpose Push-Pull, Rail-to-Rail 8-SOIC

Buy Now Datasheet
IC COMPAR DUAL MICPWR CMOS 8SOIC - 815-LMC6762AIMX - Utmel Electronic Limited
Hong Kong, China
IC COMPAR DUAL MICPWR CMOS 8SOIC
815-LMC6762AIMX
IC COMPAR DUAL MICPWR CMOS 8SOIC 815-LMC6762AIMX
IC COMPAR DUAL MICPWR CMOS 8SOIC

IC COMPAR DUAL MICPWR CMOS 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Linear - Comparators - LMC6762AIMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LMC6762AIMX
Integrated Circuits (ICs) - Linear - Comparators LMC6762AIMX
IC COMPARATOR 2 GEN PUR 8SOIC

IC COMPARATOR 2 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LMC6762AIMXTR-ND 815-LMC6762AIMX LMC6762AIMX
Product Name Comparators IC COMPAR DUAL MICPWR CMOS 8SOIC Integrated Circuits (ICs) - Linear - Comparators
Type Magnitude
Package Type SOIC SOIC; Other; 8-SOIC (0.154, 3.90mm Width) SOIC
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 5V; Other; 5V 1.5V; Other
Logic Family CMOS; CMOS
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC85 4-Bit Magnitude Comparator - 8601301EA - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
Comparators - 1727-3331-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SOIC
View Details
2 suppliers
 - 74AC521SC-G - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC
Logic Family CMOS
View Details
2 suppliers
5-Bit Comparator - 9324/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details