Microchip Technology, Inc. Linear - Linear - Comparators - MIC833BM5-TR MIC833BM5-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1077264-MIC833BM5-TR Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 2 Current - Quiescent (Max): 2μA Current - Output (Typ): 20mA Propagation Delay (Max): 5μs Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1077264-MIC833BM5-TR Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 2 Current - Quiescent (Max): 2μA Current - Output (Typ): 20mA Propagation Delay (Max): 5μs Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - MIC833BM5-TR - MIC833BM5-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - MIC833BM5-TR
MIC833BM5-TR
Linear - Linear - Comparators - MIC833BM5-TR MIC833BM5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1077264-MIC833BM5-TR Packaging: Reel - TR Type: with Voltage Reference Mounting: SMD (SMT) Output Type: Open Drain Number of Elements: 2 Current - Quiescent (Max): 2μA Current - Output (Typ): 20mA Propagation Delay (Max): 5μs Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Supply Voltage - Operating: 1.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1077264-MIC833BM5-TR
Packaging: Reel - TR
Type: with Voltage Reference
Mounting: SMD (SMT)
Output Type: Open Drain
Number of Elements: 2
Current - Quiescent (Max): 2μA
Current - Output (Typ): 20mA
Propagation Delay (Max): 5μs
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - MIC833BM5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
MIC833BM5-TR
Integrated Circuits (ICs) - Linear - Comparators MIC833BM5-TR
IC COMPARATOR LATCH REF SOT23-5

IC COMPARATOR LATCH REF SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number MIC833BM5-TR MIC833BM5-TR
Product Name Linear - Linear - Comparators - MIC833BM5-TR Integrated Circuits (ICs) - Linear - Comparators
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 74HC85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
 - 9324DM/B - Rochester Electronics
Rochester Electronics
Specs
Type Magnitude
Package Type DIP; Other; CDIP16
Logic Family TTL
View Details