Texas Instruments LMC6081 Precision CMOS Single Operational Amplifier LMC6081AIMX/NOPB

Description
Precision CMOS Single Operational Amplifier 8-SOIC -40 to 85
Request a Quote
Description
Precision CMOS Single Operational Amplifier 8-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMC6081 is a precision CMOS single operational amplifier designed for single-supply operation from 4.5V to 15.5V, featuring a low offset voltage of 150μV, ultra-low input bias current of 10fA, and rail-to-rail output swing within 20mV of the supply rails with a 2kΩ load. It is housed in an 8-pin SOIC package and operates over a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The LMC6081 is a precision CMOS single operational amplifier designed for single-supply operation from 4.5V to 15.5V, featuring a low offset voltage of 150μV, ultra-low input bias current of 10fA, and rail-to-rail output swing within 20mV of the supply rails with a 2kΩ load. It is housed in an 8-pin SOIC package and operates over a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
LMC6081 Precision CMOS Single Operational Amplifier - LMC6081AIMX/NOPB - Texas Instruments
Dallas, TX, United States
LMC6081 Precision CMOS Single Operational Amplifier
LMC6081AIMX/NOPB
LMC6081 Precision CMOS Single Operational Amplifier LMC6081AIMX/NOPB
Precision CMOS Single Operational Amplifier 8-SOIC -40 to 85

Precision CMOS Single Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35439-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35439-2-ND
Instrumentation, Op Amps, Buffer Amps 296-35439-2-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35439-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35439-6-ND
Instrumentation, Op Amps, Buffer Amps 296-35439-6-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35439-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35439-1-ND
Instrumentation, Op Amps, Buffer Amps 296-35439-1-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6081AIMX/NOPB - 120352-LMC6081AIMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6081AIMX/NOPB
120352-LMC6081AIMX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6081AIMX/NOPB 120352-LMC6081AIMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 120352-LMC6081AIMX/N OPB Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.5 V/μs Current - Input Bias: 0.01pA Voltage - Input Offset: 150μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V Operating Supply Current: 550μA Channel Output Current: 34mA Gain Bandwidth Product (GBP): 1.3MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 120352-LMC6081AIMX/NOPB
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.5 V/μs
Current - Input Bias: 0.01pA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 15.5 V, ±2.25 V to 7.75 V
Operating Supply Current: 550μA
Channel Output Current: 34mA
Gain Bandwidth Product (GBP): 1.3MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.3MHz SOIC Operational Amplifier IC
687-LMC6081AIMX/NOPB
1.3MHz SOIC Operational Amplifier IC 687-LMC6081AIMX/NOPB
Precision CMOS Op Amp, 1.3MHz GBW, 4pA Ib, 800uV Vos, 1-Ch, SOIC Product overview: LMC6081AIMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6081AIMX/NOPB can be used for catalog matching and distributor lookup.

Precision CMOS Op Amp, 1.3MHz GBW, 4pA Ib, 800uV Vos, 1-Ch, SOIC Product overview: LMC6081AIMX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LMC6081AIMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LMC6081AIMX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LMC6081AIMX/NOPB
Instrumentation, OP Amps, Buffer Amps LMC6081AIMX/NOPB
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6081AIMX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LMC6081AIMX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LMC6081AIMX/NOPB
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LMC6081AIMX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LMC6081AIMX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LMC6081AIMX/NOPB
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LMC6081AIMX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LMC6081AIMX/NOPB
Instrumentation, OP Amps, Buffer Amps LMC6081AIMX/NOPB
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
LMC6081AIMX/NOPB
Precision Amplifiers LMC6081AIMX/NOPB
Precision Amplifiers Precision CMOS Single Operational Amplifier 8-SOIC -40 to 85

Precision Amplifiers Precision CMOS Single Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Opamp, 1.3Mhz, -40 To 85Deg C Rohs Compliant Texas Instruments - 03AJ1897 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 1.3Mhz, -40 To 85Deg C Rohs Compliant Texas Instruments
03AJ1897
Opamp, 1.3Mhz, -40 To 85Deg C Rohs Compliant Texas Instruments 03AJ1897
OPAMP, 1.3MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

OPAMP, 1.3MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number LMC6081AIMX/NOPB 296-35439-2-ND 120352-LMC6081AIMX/NOPB 687-LMC6081AIMX/NOPB LMC6081AIMX/NOPB LMC6081AIMX/NOPB LMC6081AIMX/NOPB LMC6081AIMX/NOPB LMC6081AIMX/NOPB 03AJ1897
Product Name LMC6081 Precision CMOS Single Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LMC6081AIMX/NOPB 1.3MHz SOIC Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Opamp, 1.3Mhz, -40 To 85Deg C Rohs Compliant Texas Instruments
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 15.5 volts 4.5 to 15.5 volts 4.5 to 15.5 volts 4.5 volts 4.5 volts
VOS 0.3500 millivolts 0.1500 millivolts 0.1500 millivolts 0.1500 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 75 dB
Unlock Full Specs
to access all available technical data