Texas Instruments Interface - Interface - Telecom - LMC567CN LMC567CN

Description
Manufacturer: Texas Instruments Win Source Part Number: 082863-LMC567CN Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Power (Watts): 500mW Includes: Low Supply Current Drain, Noise Rejected, Out-of-Band Signals Family Name: LMC567 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 100°C Case / Package: 8-PDIP Purpose: Tone Decoder Supply Voltage - Operating: 2 V to 9 V Alternative Parts (Cross-Reference): LMC567CN/NOPB; LMC567CM/NOPB; LMC567CMX/NOPB; Introduction Date: June 01, 1999 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 082863-LMC567CN Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Power (Watts): 500mW Includes: Low Supply Current Drain, Noise Rejected, Out-of-Band Signals Family Name: LMC567 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 100°C Case / Package: 8-PDIP Purpose: Tone Decoder Supply Voltage - Operating: 2 V to 9 V Alternative Parts (Cross-Reference): LMC567CN/NOPB; LMC567CM/NOPB; LMC567CMX/NOPB; Introduction Date: June 01, 1999 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - LMC567CN - 082863-LMC567CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LMC567CN
082863-LMC567CN
Interface - Interface - Telecom - LMC567CN 082863-LMC567CN
Manufacturer: Texas Instruments Win Source Part Number: 082863-LMC567CN Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Power (Watts): 500mW Includes: Low Supply Current Drain, Noise Rejected, Out-of-Band Signals Family Name: LMC567 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 100°C Case / Package: 8-PDIP Purpose: Tone Decoder Supply Voltage - Operating: 2 V to 9 V Alternative Parts (Cross-Reference): LMC567CN/NOPB; LMC567CM/NOPB; LMC567CMX/NOPB; Introduction Date: June 01, 1999 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 082863-LMC567CN
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Power (Watts): 500mW
Includes: Low Supply Current Drain, Noise Rejected, Out-of-Band Signals
Family Name: LMC567
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 100°C
Case / Package: 8-PDIP
Purpose: Tone Decoder
Supply Voltage - Operating: 2 V to 9 V
Alternative Parts (Cross-Reference): LMC567CN/NOPB; LMC567CM/NOPB; LMC567CMX/NOPB;
Introduction Date: June 01, 1999
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 082863-LMC567CN
Product Name Interface - Interface - Telecom - LMC567CN
Supply Voltage Other; 2 V ~ 9 V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KLW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Communication Interface Chip/UART/485/232 >> USB ICs - CP2102-GMR - LCSC Electronics Technology (HK) Limited
Specs
Technology USB
Device Type Transceiver; UART
Features RoHS
View Details
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details