3 Ch 16-Bit 45 MSPS Digital Copier AFE w/ Integrated CCD/CIS Sensor Timing Generator & LVDS Output 48-TSSOP 0 to 70
3 Channel AFE 16 Bit 610 mW 48-TSSOP
| Texas Instruments | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | LM98714CCMTX/NOPB | LM98714CCMTX/NOPB |
| Product Name | LM98714 3 Ch 16-Bit 45 MSPS Digital Copier AFE w/ Integrated CCD/CIS Sensor Timing Generator & LVDS Output | Analog Front End (AFE) |
| Technology | LVDS | |
| Device Type | Front End | Front End |
| Features | RoHS | RoHS |
| Pd | 75 milliwatts |