Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM95233CISDX

Description
Win Source Part Number: 1382503-LM95233CISDX Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Series: TruTherm™ Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Package: Tape & Reel (TR) Standard Package: 4,500 pcs Output Type: SMBus Test Condition: -40°C ~ 125°C Resolution: 10 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 14-WFDFN Exposed Pad Supplier Device Package: 14-WSON (4x4) Temperature Range - Operating: -40°C ~ 140°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LM95233 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382503-LM95233CISDX Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Series: TruTherm™ Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Package: Tape & Reel (TR) Standard Package: 4,500 pcs Output Type: SMBus Test Condition: -40°C ~ 125°C Resolution: 10 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 14-WFDFN Exposed Pad Supplier Device Package: 14-WSON (4x4) Temperature Range - Operating: -40°C ~ 140°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LM95233 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM95233CISDX - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM95233CISDX
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM95233CISDX
Win Source Part Number: 1382503-LM95233CISDX Category: Sensors, Transducers>Temperat ure Sensors>Analog and Digital Output Series: TruTherm™ Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode Package: Tape & Reel (TR) Standard Package: 4,500 pcs Output Type: SMBus Test Condition: -40°C ~ 125°C Resolution: 10 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 14-WFDFN Exposed Pad Supplier Device Package: 14-WSON (4x4) Temperature Range - Operating: -40°C ~ 140°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: LM95233 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382503-LM95233CISDX
Category: Sensors, Transducers>Temperature Sensors>Analog and Digital Output
Series: TruTherm™
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Package: Tape & Reel (TR)
Standard Package: 4,500 pcs
Output Type: SMBus
Test Condition: -40°C ~ 125°C
Resolution: 10 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 14-WFDFN Exposed Pad
Supplier Device Package: 14-WSON (4x4)
Temperature Range - Operating: -40°C ~ 140°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: LM95233
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Temperature Probes
Product Number LM95233CISDX
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensed Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

1-channel extension type K, J, N and T with FEP-insulated thermocouple cable and miniature plug / miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Basic Element Used Thermocouple
Diameter or Width Range 0.1063 inch (2.7 mm)
View Details
Noble Metal Thermocouples - Style TCN - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
View Details