Connection Head with 1/2" NPT Hex Nipple in Two Construction Styles Standard Industry Tube and Wire construction with fiberglass 900°F (482°C) or Teflon® 392°F (200°C) lead wires. Mineral Insulated construction rated up to 1200°F (650°C). This construction type allows forming and bending the sheath to meet design requirements.
| Tempco Electric Heater Corporation | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | Style RTD7 |
| Product Name | Straight Probe |
| Reference Resistance | 100 Ohms (Most Common); 1000 Ohms (optional feature) |