Texas Instruments LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat LM26CIM5-ZHA

Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125
Request a Quote Datasheet
Description
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-ZHA - Texas Instruments
Dallas, TX, United States
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat
LM26CIM5-ZHA
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat LM26CIM5-ZHA
SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125

SOT-23, ?3?C Accurate, Factory Preset Thermostat 5-SOT-23 -55 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-ZHA - 1197865-LM26CIM5-ZHA - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-ZHA
1197865-LM26CIM5-ZHA
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-ZHA 1197865-LM26CIM5-ZHA
Manufacturer: Texas Instruments Win Source Part Number: 1197865-LM26CIM5-ZHA Packaging: Reel Mounting Style: SMD Output Type: Open Drain Output: Active Low Supply Current: 16μA Switching Temperature: 120°C Output Function: /OverTemp Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Supplier Device Package: SOT-23-5 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1197865-LM26CIM5-ZHA
Packaging: Reel
Mounting Style: SMD
Output Type: Open Drain
Output: Active Low
Supply Current: 16μA
Switching Temperature: 120°C
Output Function: /OverTemp
Accuracy: ±4°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number LM26CIM5-ZHA 1197865-LM26CIM5-ZHA
Product Name LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5-ZHA
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - LM26LVCISD-135 - Acme Chip Technology Co., Limited
Specs
Sensor Type Temperature
Input Voltage 1.6 to 5.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013BCEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
2 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053EAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers